The NCC1319C series consists of coaxial circulators designed for frequencies from 7 to 13 GHz, featuring high power handling up to 30 W, low insertion loss as low as 0.30 dB, high isolation up to 23 dB, and low VSWR down to 1.20. The devices are mounted with three M2 screws and have a mechanical size of 13 × 19 × 12.7 mm, with SMA female connectors. Operating temperature ranges vary by model from -30°C to +75°C. All variants in the series are intended for applications such as wireless systems, radar, and laboratory testing.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC1319C |
| Product Name | Coaxial Circulators |
| Component | Circulator |