UIY Inc. Waveguide Circulator 2400 to 2500MHz UIYWC220180A

Description
2400 to 2500MHz – Waveguide Circulator
Request a Quote
Description
2400 to 2500MHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWC220180A is a waveguide circulator operating from 2400 to 2500 MHz with an insertion loss of 0.3 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles up to 1500 W forward and reverse power, uses a WR430 (BJ22) waveguide connector, and operates within a temperature range of 0 to +60 °C. The device features a mechanical footprint of 220.0 mm in length, 106.4 mm in width, and 87.4 mm in height, with M6.0 mounting holes. It is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYWC220180A is a waveguide circulator operating from 2400 to 2500 MHz with an insertion loss of 0.3 dB maximum, isolation of 20 dB minimum, and a VSWR of 1.25 maximum. It handles up to 1500 W forward and reverse power, uses a WR430 (BJ22) waveguide connector, and operates within a temperature range of 0 to +60 °C. The device features a mechanical footprint of 220.0 mm in length, 106.4 mm in width, and 87.4 mm in height, with M6.0 mounting holes. It is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Shenzhen, China
Waveguide Circulator 2400 to 2500MHz
UIYWC220180A
Waveguide Circulator 2400 to 2500MHz UIYWC220180A
2400 to 2500MHz – Waveguide Circulator

2400 to 2500MHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC220180A
Product Name Waveguide Circulator 2400 to 2500MHz
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
Frequency Range: 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
4 Port Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A4P - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details