UIY Inc. Drop in Circulator 130 to 180MHz UIYBDC6060C

Description
130 to 180MHz – Drop in Circulator
Request a Quote
Description
130 to 180MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 180 MHz drop-in circulator with 0.8 dB maximum insertion loss, 18 dB minimum isolation, and 1.3 maximum VSWR, handling 100 W forward and reverse power. Operates from -20 to +70 °C with TAB connectors. Mechanical dimensions are 60.0 mm by 28.0 mm by 2.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

130 to 180 MHz drop-in circulator with 0.8 dB maximum insertion loss, 18 dB minimum isolation, and 1.3 maximum VSWR, handling 100 W forward and reverse power. Operates from -20 to +70 °C with TAB connectors. Mechanical dimensions are 60.0 mm by 28.0 mm by 2.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Shenzhen, China
Drop in Circulator 130 to 180MHz
UIYBDC6060C
Drop in Circulator 130 to 180MHz UIYBDC6060C
130 to 180MHz – Drop in Circulator

130 to 180MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6060C
Product Name Drop in Circulator 130 to 180MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details