UIY Inc. Dual Junction Coaxial Isolator 45 to 270MHz UIYCDI12060A

Description
45 to 270MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
45 to 270MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 to 270MHz dual junction coaxial isolator in a standard package with SMA-F or N-F connectors, operating over temperature ranges from -30°C to +70°C depending on model, with insertion loss up to 1.6 dB, isolation minimum of 36 dB, VSWR up to 1.3, and power handling up to 200 W for selected variants. Mechanical dimensions are 120.0 mm length, 40.0 mm width, and 28.0 mm maximum height.

Datasheet Summary
Powered by GS/AI

45 to 270MHz dual junction coaxial isolator in a standard package with SMA-F or N-F connectors, operating over temperature ranges from -30°C to +70°C depending on model, with insertion loss up to 1.6 dB, isolation minimum of 36 dB, VSWR up to 1.3, and power handling up to 200 W for selected variants. Mechanical dimensions are 120.0 mm length, 40.0 mm width, and 28.0 mm maximum height.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 45 to 270MHz
UIYCDI12060A
Dual Junction Coaxial Isolator 45 to 270MHz UIYCDI12060A
45 to 270MHz – Dual Junction Coaxial Isolator

45 to 270MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI12060A
Product Name Dual Junction Coaxial Isolator 45 to 270MHz
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details