UIY Inc. Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz UIYDMC109B

Description
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Description
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator designed for frequency ranges between 8.0 and 12.0 GHz, featuring a microstrip connector interface and magnetic shielding. It operates over a temperature range of -55 to +85 °C, with a maximum insertion loss of 0.65 dB, minimum isolation of 14 dB, and a maximum VSWR of 1.35. It handles forward power up to 10 W and reverse power up to 5 W. The unit is mounted via microstrip and has dimensions of 10.4 mm by 7.6 mm, with a height of 0.9 mm. Custom frequency ranges are available upon request.

Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator designed for frequency ranges between 8.0 and 12.0 GHz, featuring a microstrip connector interface and magnetic shielding. It operates over a temperature range of -55 to +85 °C, with a maximum insertion loss of 0.65 dB, minimum isolation of 14 dB, and a maximum VSWR of 1.35. It handles forward power up to 10 W and reverse power up to 5 W. The unit is mounted via microstrip and has dimensions of 10.4 mm by 7.6 mm, with a height of 0.9 mm. Custom frequency ranges are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz
UIYDMC109B
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz UIYDMC109B
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield

8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC109B
Product Name Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details