UIY Inc. Broadband Circulator drop in Dual Junction 3 to 6GHz UIYBDC5028A

Description
3 to 6GHz – Dual Junction Drop in Circulator
Request a Quote
Description
3 to 6GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3 to 6 GHz dual junction drop-in circulator with an insertion loss of up to 1.0 dB, forward and reverse isolation of 36 dB, and a VSWR of 1.3, designed for military, space, and commercial applications. It operates over a temperature range of -55 °C to +85 °C and handles up to 100 W of forward and reverse power. The unit features TAB connectors and has a mechanical footprint of 50.8 mm by 44.8 mm with a height of 14.0 mm. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

A 3 to 6 GHz dual junction drop-in circulator with an insertion loss of up to 1.0 dB, forward and reverse isolation of 36 dB, and a VSWR of 1.3, designed for military, space, and commercial applications. It operates over a temperature range of -55 °C to +85 °C and handles up to 100 W of forward and reverse power. The unit features TAB connectors and has a mechanical footprint of 50.8 mm by 44.8 mm with a height of 14.0 mm. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in Dual Junction 3 to 6GHz - UIYBDC5028A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in Dual Junction 3 to 6GHz
UIYBDC5028A
Broadband Circulator drop in Dual Junction 3 to 6GHz UIYBDC5028A
3 to 6GHz – Dual Junction Drop in Circulator

3 to 6GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5028A
Product Name Broadband Circulator drop in Dual Junction 3 to 6GHz
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – - UIYBDC10149B - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details