Infineon Technologies AG General Purpose LNAs BGA427

Description
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 18.5 dB at 1.8 GHz (Appl.1) gain |S21|2 = 22 dB at 1.8 GHz (Appl.2) IP3out = +7 dBm at 1.8 GHz (VD=3V, ID=9.4mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Typical device voltage VD = 2 V to 5 V - Reverse isolation > 35 dB (Appl.2) - Pb-free (RoHS compliant) package
Request a Quote Datasheet
Description
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 18.5 dB at 1.8 GHz (Appl.1) gain |S21|2 = 22 dB at 1.8 GHz (Appl.2) IP3out = +7 dBm at 1.8 GHz (VD=3V, ID=9.4mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Typical device voltage VD = 2 V to 5 V - Reverse isolation > 35 dB (Appl.2) - Pb-free (RoHS compliant) package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose LNAs - BGA427 - Infineon Technologies AG
Neubiberg, Germany
General Purpose LNAs
BGA427
General Purpose LNAs BGA427
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 18.5 dB at 1.8 GHz (Appl.1) gain |S21|2 = 22 dB at 1.8 GHz (Appl.2) IP3out = +7 dBm at 1.8 GHz (VD=3V, ID=9.4mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Typical device voltage VD = 2 V to 5 V - Reverse isolation > 35 dB (Appl.2) - Pb-free (RoHS compliant) package

Si-MMIC-Amplifier in SIEGET® 25-Technologie
Summary of Features:
- Cascadable 50 Ω-gain block
- Unconditionally stable
- Gain |S21|2 = 18.5 dB at 1.8 GHz (Appl.1) gain |S21|2 = 22 dB at 1.8 GHz (Appl.2) IP3out = +7 dBm at 1.8 GHz (VD=3V, ID=9.4mA)
- Noise figure NF = 2.2 dB at 1.8 GHz
- Typical device voltage VD = 2 V to 5 V
- Reverse isolation > 35 dB (Appl.2)
- Pb-free (RoHS compliant) package

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA427
Product Name General Purpose LNAs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA524N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA725L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details