Marki Microwave LLC ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier ADM-8007PSM

Description
The ADM-8007PSM is a high-linearity, high gain, low noise distributed amplifier capable of providing +23 dBm output power up to 38 GHz. When driven with an input power of 0 to +5 dBm, the ADM-8007PSM can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-8007PSM is a high-linearity, high gain, low noise distributed amplifier capable of providing +23 dBm output power up to 38 GHz. When driven with an input power of 0 to +5 dBm, the ADM-8007PSM can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier
ADM-8007PSM
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier ADM-8007PSM
The ADM-8007PSM is a high-linearity, high gain, low noise distributed amplifier capable of providing +23 dBm output power up to 38 GHz. When driven with an input power of 0 to +5 dBm, the ADM-8007PSM can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.

The ADM-8007PSM is a high-linearity, high gain, low noise distributed amplifier capable of providing +23 dBm output power up to 38 GHz. When driven with an input power of 0 to +5 dBm, the ADM-8007PSM can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8007PSM
Product Name ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details