Nova Analytical Systems Inc. Rugged Analyzers for Exhaust Emissions Model 7466

Description
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.
Description
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

Suppliers

Company
Product
Description
Supplier Links
Rugged Analyzers for Exhaust Emissions - Model 7466 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Rugged Analyzers for Exhaust Emissions
Model 7466
Rugged Analyzers for Exhaust Emissions Model 7466
The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by customer-replaceable electrochemical sensors. If NO2 analysis is selected, this is also by electro-chemical sensor.All detector outputs are displayed on separate front panel digital meters. Optional built in printer, data logger and 4-20 mA recorder outputs are also available.The 7460 Series Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 7466
Product Name Rugged Analyzers for Exhaust Emissions
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; Combustible; CO2; (0-20%); CO; (0-10%); Hydrocarbons; (Propane, Hexane, 0-20000 ppm); NO; (0-2000 ppm); NO2; (0-800 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Fire and Gas System - HazardWatch - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor
Mounting Type Fixed
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details