The CM-900: CO2 Industrial Fixed Gas Detector is a gas safety solution for industries that need to measure up to 5% carbon dioxide levels in order to mitigate potential leaks by audible/visual alarms and connects easily with any Building Maintenance System (BMS). This device also includes an IP64 industrial enclosure specifically for harsh environments or where wash-down is required.
The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only - cable now included.
Features
Fast and Precise CO2 measurements - monitors 0-5%
Gain instant audible or visual alarms for potential leaks
Users configurable 3-relays dependent upon application
Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements
4-20mA output to communicate with (BMS) Building Management Systems
Models
CM-900-S: Industrial Stainless Steel CO2 Gas Detector
CM-902: O2 Industrial Gas Detector CM-902-S: Industrial Stainless Steel O2 Gas Detector
Warranty
1-year warranty - see CO2Meter Terms & Conditions
The CM-900: CO2 Industrial Fixed Gas Detector is a gas safety solution for industries that need to measure up to 5% carbon dioxide levels in order to mitigate potential leaks by audible/visual alarms and connects easily with any Building Maintenance System (BMS). This device also includes an IP64 industrial enclosure specifically for harsh environments or where wash-down is required.
The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only - cable now included.
Features
- Fast and Precise CO2 measurements - monitors 0-5%
- Gain instant audible or visual alarms for potential leaks
- Users configurable 3-relays dependent upon application
- Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements
- 4-20mA output to communicate with (BMS) Building Management Systems
Models
- CM-900-S: Industrial Stainless Steel CO2 Gas Detector
- CM-902: O2 Industrial Gas Detector
- CM-902-S: Industrial Stainless Steel O2 Gas Detector
Warranty
- 1-year warranty - see CO2Meter Terms & Conditions