ABB Measurement & Analytics Methane/Acetylene Trace Gas Analyzer

Description
LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance. Measurement of acetylene can be extremely useful in tracer studies of landfills and other scientific studies. For these tracer studies, the ability to report with high sensitivity and accuracy over a very large dynamic range is imperative. The MMA is extraordinarily simple to use, requires very low power and is extremely rugged which makes it ideal for field studies. In addition, analysis of the measured absorption spectra allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to report CH4 and C2H2 on a dry mole fraction basis directly without drying or post processing. Furthermore, LGR’s new “Extended Range” option provides accurate measurements at levels up to 10% (without dilution) without reducing precision and sensitivity at typical ambient levels. LGR’s new “Enhanced Performance” series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy and drift as validated at several leading labs and monitoring networks in Europe, Asia and the US. Moreover, only LGR’s analyzers provide reliable guaranteed measurements at mole fractions more than 1000 times ambient levels. LGR’s patented technology, a fourth-generation cavity enhanced absorption technique, has many advantages (simpler, easier to build, rugged) over older, conventional cavity ringdown spectroscopy (CRDS) techniques. As a result, LGR Analyzers provide higher performance at lower cost. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere Internet access is available. Furthermore, remote access allows full control of the instrument and provides the opportunity to obtain data and diagnose the instrument operation without being on site.
Request a Quote
Description
LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance. Measurement of acetylene can be extremely useful in tracer studies of landfills and other scientific studies. For these tracer studies, the ability to report with high sensitivity and accuracy over a very large dynamic range is imperative. The MMA is extraordinarily simple to use, requires very low power and is extremely rugged which makes it ideal for field studies. In addition, analysis of the measured absorption spectra allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to report CH4 and C2H2 on a dry mole fraction basis directly without drying or post processing. Furthermore, LGR’s new “Extended Range” option provides accurate measurements at levels up to 10% (without dilution) without reducing precision and sensitivity at typical ambient levels. LGR’s new “Enhanced Performance” series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy and drift as validated at several leading labs and monitoring networks in Europe, Asia and the US. Moreover, only LGR’s analyzers provide reliable guaranteed measurements at mole fractions more than 1000 times ambient levels. LGR’s patented technology, a fourth-generation cavity enhanced absorption technique, has many advantages (simpler, easier to build, rugged) over older, conventional cavity ringdown spectroscopy (CRDS) techniques. As a result, LGR Analyzers provide higher performance at lower cost. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere Internet access is available. Furthermore, remote access allows full control of the instrument and provides the opportunity to obtain data and diagnose the instrument operation without being on site.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Methane/Acetylene Trace Gas Analyzer -  - ABB Measurement & Analytics
Zurich, Switzerland
Methane/Acetylene Trace Gas Analyzer
Methane/Acetylene Trace Gas Analyzer
LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance. Measurement of acetylene can be extremely useful in tracer studies of landfills and other scientific studies. For these tracer studies, the ability to report with high sensitivity and accuracy over a very large dynamic range is imperative. The MMA is extraordinarily simple to use, requires very low power and is extremely rugged which makes it ideal for field studies. In addition, analysis of the measured absorption spectra allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to report CH4 and C2H2 on a dry mole fraction basis directly without drying or post processing. Furthermore, LGR’s new “Extended Range” option provides accurate measurements at levels up to 10% (without dilution) without reducing precision and sensitivity at typical ambient levels. LGR’s new “Enhanced Performance” series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy and drift as validated at several leading labs and monitoring networks in Europe, Asia and the US. Moreover, only LGR’s analyzers provide reliable guaranteed measurements at mole fractions more than 1000 times ambient levels. LGR’s patented technology, a fourth-generation cavity enhanced absorption technique, has many advantages (simpler, easier to build, rugged) over older, conventional cavity ringdown spectroscopy (CRDS) techniques. As a result, LGR Analyzers provide higher performance at lower cost. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere Internet access is available. Furthermore, remote access allows full control of the instrument and provides the opportunity to obtain data and diagnose the instrument operation without being on site.

LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance.

Measurement of acetylene can be extremely useful in tracer studies of landfills and other scientific studies. For these tracer studies, the ability to report with high sensitivity and accuracy over a very large dynamic range is imperative. The MMA is extraordinarily simple to use, requires very low power and is extremely rugged which makes it ideal for field studies. In addition, analysis of the measured absorption spectra allows the instrument to accurately correct for water vapor dilution and absorption line broadening effects and thus to report CH4 and C2H2 on a dry mole fraction basis directly without drying or post processing. Furthermore, LGR’s new “Extended Range” option provides accurate measurements at levels up to 10% (without dilution) without reducing precision and sensitivity at typical ambient levels.

LGR’s new “Enhanced Performance” series incorporates proprietary internal thermal control for ultra-stable measurements with unsurpassed precision, accuracy and drift as validated at several leading labs and monitoring networks in Europe, Asia and the US. Moreover, only LGR’s analyzers provide reliable guaranteed measurements at mole fractions more than 1000 times ambient levels.

LGR’s patented technology, a fourth-generation cavity enhanced absorption technique, has many advantages (simpler, easier to build, rugged) over older, conventional cavity ringdown spectroscopy (CRDS) techniques. As a result, LGR Analyzers provide higher performance at lower cost.

LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition, LGR analyzers may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere Internet access is available. Furthermore, remote access allows full control of the instrument and provides the opportunity to obtain data and diagnose the instrument operation without being on site.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Name Methane/Acetylene Trace Gas Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Hydrocarbons; Methane (CH4) / Natural Gas; Water Vapor; (Acetylene)
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

NO2 Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types NO2
View Details
High temperature combustion gas oxygen analyzer - Endura AZ25 - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Combustible; O2
View Details
Carbon Dioxide Isotope Analyzer - Elevated CO2 -  - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; CO2; (4%); (CO2 as well as δ13C and δ18O in CO2)
View Details
Carbon Dioxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; Water Vapor
View Details