The APP-9U series comprises differential and gage pressure sensors designed for ultra-low pressure measurements up to 1.5 PSI. Available in surface-mount tape and reel packaging, the sensors feature a compact form factor with horizontal or vertical port configurations. The devices operate from a 5.0 V supply with a maximum supply voltage of 6.5 V and draw up to 1.6 mA. Operating temperature ranges from -40°C to +85°C, with storage temperatures up to +125°C. The sensors are rated for 4 kV HBM ESD protection and withstand proof pressures of 0.15 PSI, 0.6 PSI, or 1.5 PSI depending on model, with burst pressures of 3.0 PSI, 6.0 PSI, or 15.0 PSI respectively. Output span ranges from 30 mV to 120 mV, with zero offset and temperature coefficients specified across the operating range. Backside linearity is ±0.35% FS, and bridge resistance is 4.0-6.0 kΩ.
High performance ultra-low pressure sensor. Exceptionally good long-term drift performance. Unamplified output, suitable both for high accuracy and also low cost applications. Low build hight with horizontal ports possible. Function and pin-out compatible with obsolete TE SM9D series.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | APP-9U :: SM9D Compatible |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Differential; Gauge; Vacuum |
| Signal Output | Unamplified |