"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.25kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
PRESSURE SENSOR, DIFF, 250PA, VOLTAGE; Operating Pressure Max:250Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Manifold; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes
SENSOR 0.04PSID 0.16 12BIT 4SIP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 39-D6F-PH0025AMD2-ND | 65AJ9913 | D6F-PH0025AMD2 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, Diff, 250Pa, Voltage; Operating Pressure Max Omron Electronic Components | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential; Differential | Differential |
| Features | Temperature Compensated | ||
| Working Pressure Range | 0.0400 psi (0.0282 m H2O) | ? to 0.0363 psi (? to 0.0255 m H2O) | 0.0400 psi (0.0282 m H2O) |