Northrop Grumman Corporation Frequency Hopping Multiplexer (FHMUX)

Description
Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios deployed by the US Army and other military elements. FHMUX supports a variety of users in tactical command and control environments including combat vehicles and command post shelters where multiple radios must operate in close proximity. FHMUX is currently in production and supported with over 3,000 systems delivered to the U.S. Army, U.S. Navy, and international customers. Variants of FHMUX have been delivered for airborne and other international radios.
Datasheet
Description
Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios deployed by the US Army and other military elements. FHMUX supports a variety of users in tactical command and control environments including combat vehicles and command post shelters where multiple radios must operate in close proximity. FHMUX is currently in production and supported with over 3,000 systems delivered to the U.S. Army, U.S. Navy, and international customers. Variants of FHMUX have been delivered for airborne and other international radios.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Hopping Multiplexer (FHMUX) -  - Northrop Grumman Corporation
Falls Church, VA, USA
Frequency Hopping Multiplexer (FHMUX)
Frequency Hopping Multiplexer (FHMUX)
Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios deployed by the US Army and other military elements. FHMUX supports a variety of users in tactical command and control environments including combat vehicles and command post shelters where multiple radios must operate in close proximity. FHMUX is currently in production and supported with over 3,000 systems delivered to the U.S. Army, U.S. Navy, and international customers. Variants of FHMUX have been delivered for airborne and other international radios.

Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios deployed by the US Army and other military elements.

FHMUX supports a variety of users in tactical command and control environments including combat vehicles and command post shelters where multiple radios must operate in close proximity. FHMUX is currently in production and supported with over 3,000 systems delivered to the U.S. Army, U.S. Navy, and international customers. Variants of FHMUX have been delivered for airborne and other international radios.

Supplier's Site Datasheet

Technical Specifications

  Northrop Grumman Corporation
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Name Frequency Hopping Multiplexer (FHMUX)
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
1595 / 4600 MHz LC Diplexer - AD1595-4600D472 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details