The 5o4088620 is a duplexer designed for mobile communication, public safety, and military applications, operating over two bands: 840-845 MHz and 1430-1444 MHz. It features a maximum insertion loss of 0.5 dB, minimum isolation of 60 dB, and supports up to 50 W RF power with a VSWR of 1.3. Available with either SMA Female or N Female connectors, it has a 50 Ω impedance and is housed in a black enclosure measuring 88 × 62 × 43 mm. The operating temperature range is -30 to +70 °C, with storage from -55 to +125 °C. A one-year standard warranty is provided.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4088620 |
| Product Name | Duplexer |
| Device Type | Duplexer |