The DP-1220 is a diplexer designed to combine or split signals at fundamental and second harmonic frequencies, with input ranges of 1.20-2.0 GHz and 2.40-4.0 GHz. It features typical insertion losses of 0.4 dB at the minimum fundamental frequency and 1.5 dB at the maximum, with 0.7 dB and 0.9 dB at the minimum and maximum of the second harmonic band. The device supports 100 W CW power handling and uses SMA female connectors. Bias is passed between the low-frequency port and the common port.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | DP-1220 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |