Chengdu Filter Technology Co., Ltd. 880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(GSM35)-2S

Description
The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 880-915 MHz Tx Freq. Range : 925-960 MHz Insertion Loss : 1.0 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥50dB@880-915MHz,925 -960MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*101*58 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 880-915 MHz Tx Freq. Range : 925-960 MHz Insertion Loss : 1.0 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥50dB@880-915MHz,925 -960MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*101*58 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
HRT-DX(GSM35)-2S
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) HRT-DX(GSM35)-2S
The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature RX Freq. Range : 880-915 MHz Tx Freq. Range : 925-960 MHz Insertion Loss : 1.0 dB Return Loss : 18 dB Rejection : TBD Rejection : TBD Isolation : ≥50dB@880-915MHz,925 -960MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 111*101*58 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

RX Freq. Range : 880-915 MHz

Tx Freq. Range : 925-960 MHz

Insertion Loss : 1.0 dB

Return Loss : 18 dB

Rejection : TBD

Rejection : TBD

Isolation : ≥50dB@880-915MHz,925-960MHz

Power : 50 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 111*101*58 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HRT-DX(GSM35)-2S
Product Name 880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details