7054ZWF 24V BRUSHLESS DC BLOWER
Diameter: 70mm Thickness : 54mm Voltage: 24V Air flow : 3.6 m³/h Noise: ≤40dB
Applications: Non-invasive ventilator, Sleep ventilator
Options: Lead wires length, Special coils, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 7054ZWF |
| Product Name | Blower With BLDC Motor |
| Configuration | Mancooler |