Envirco MAC 10 ® LEAC2 Fan Filter Unit

Description
Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts @ 90 fpm, the unit uses less energy than traditional FFUs and reduces operating costs. The MAC 10® LEAC2 standard model maintains a low profile, measuring less than 13” (318 mm) tall. The MAC 10® LEAC2 comes standard with the filter integral with the unit housing. Room-side replaceable filters and motor blower removable from room-side are available. ENVIRCO Performance and Innovation he LEAC2 comes standard with a solid-state speed control and will operate against high external static pressure to provide superior filter life. By taking advantage of a unique combination of motor blower technology, along with ENVIRCO’s proprietary baffling system, the LEAC2 delivers uniform airflow over a wide range of CFM. Standard Features Low watts, low profile, and low operating costs Solid State Speed Control - 3 speed switch is not available (see LEAC2 2x4 only) Integrated PSC Motorized Backward Inclined Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended practices; IESTRP-CC036.1 Available in 2x2, 2x3, and 2x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Aluminum Diffuser Screen (RSRE) Room-side Challenge Ports standard on RSRE Room-side Replaceable Filter and Motor Assembly standard on RSRE Optional Features Modbus Equipped Variable Speed Control Card (ENAC) compatible with ENVIRCO control systems Direct connection to air conditioning supply Ducted Inlet Connection (shipped loose) - 8” (203 mm) - 10” (254 mm) - 12” (305 mm) - 14” (356 mm) Airflow indicator light: Allows external monitoring of motor operation; green indicator is ON during normal operation Filter Load Indicator Light Pressure Transducer for continuous filter monitoring Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: convenient aerosol challenge and HEPA filter testing ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSRE units only) MERV 8 pre-filter available Stainless Steel Diffuser Screen Other Related Products
Request a Quote
Description
Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts @ 90 fpm, the unit uses less energy than traditional FFUs and reduces operating costs. The MAC 10® LEAC2 standard model maintains a low profile, measuring less than 13” (318 mm) tall. The MAC 10® LEAC2 comes standard with the filter integral with the unit housing. Room-side replaceable filters and motor blower removable from room-side are available. ENVIRCO Performance and Innovation he LEAC2 comes standard with a solid-state speed control and will operate against high external static pressure to provide superior filter life. By taking advantage of a unique combination of motor blower technology, along with ENVIRCO’s proprietary baffling system, the LEAC2 delivers uniform airflow over a wide range of CFM. Standard Features Low watts, low profile, and low operating costs Solid State Speed Control - 3 speed switch is not available (see LEAC2 2x4 only) Integrated PSC Motorized Backward Inclined Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended practices; IESTRP-CC036.1 Available in 2x2, 2x3, and 2x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Aluminum Diffuser Screen (RSRE) Room-side Challenge Ports standard on RSRE Room-side Replaceable Filter and Motor Assembly standard on RSRE Optional Features Modbus Equipped Variable Speed Control Card (ENAC) compatible with ENVIRCO control systems Direct connection to air conditioning supply Ducted Inlet Connection (shipped loose) - 8” (203 mm) - 10” (254 mm) - 12” (305 mm) - 14” (356 mm) Airflow indicator light: Allows external monitoring of motor operation; green indicator is ON during normal operation Filter Load Indicator Light Pressure Transducer for continuous filter monitoring Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: convenient aerosol challenge and HEPA filter testing ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSRE units only) MERV 8 pre-filter available Stainless Steel Diffuser Screen Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Sanford, NC, United States
MAC 10 ® LEAC2 Fan Filter Unit
MAC 10 ® LEAC2 Fan Filter Unit
Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts @ 90 fpm, the unit uses less energy than traditional FFUs and reduces operating costs. The MAC 10® LEAC2 standard model maintains a low profile, measuring less than 13” (318 mm) tall. The MAC 10® LEAC2 comes standard with the filter integral with the unit housing. Room-side replaceable filters and motor blower removable from room-side are available. ENVIRCO Performance and Innovation he LEAC2 comes standard with a solid-state speed control and will operate against high external static pressure to provide superior filter life. By taking advantage of a unique combination of motor blower technology, along with ENVIRCO’s proprietary baffling system, the LEAC2 delivers uniform airflow over a wide range of CFM. Standard Features Low watts, low profile, and low operating costs Solid State Speed Control - 3 speed switch is not available (see LEAC2 2x4 only) Integrated PSC Motorized Backward Inclined Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended practices; IESTRP-CC036.1 Available in 2x2, 2x3, and 2x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Aluminum Diffuser Screen (RSRE) Room-side Challenge Ports standard on RSRE Room-side Replaceable Filter and Motor Assembly standard on RSRE Optional Features Modbus Equipped Variable Speed Control Card (ENAC) compatible with ENVIRCO control systems Direct connection to air conditioning supply Ducted Inlet Connection (shipped loose) - 8” (203 mm) - 10” (254 mm) - 12” (305 mm) - 14” (356 mm) Airflow indicator light: Allows external monitoring of motor operation; green indicator is ON during normal operation Filter Load Indicator Light Pressure Transducer for continuous filter monitoring Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: convenient aerosol challenge and HEPA filter testing ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSRE units only) MERV 8 pre-filter available Stainless Steel Diffuser Screen Other Related Products

Introduction

Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts @ 90 fpm, the unit uses less energy than traditional FFUs and reduces operating costs. The MAC 10® LEAC2 standard model maintains a low profile, measuring less than 13” (318 mm) tall. The MAC 10® LEAC2 comes standard with the filter integral with the unit housing. Room-side replaceable filters and motor blower removable from room-side are available.

ENVIRCO Performance and Innovation

he LEAC2 comes standard with a solid-state speed control and will operate against high external static pressure to provide superior filter life. By taking advantage of a unique combination of motor blower technology, along with ENVIRCO’s proprietary baffling system, the LEAC2 delivers uniform airflow over a wide range of CFM.

Standard Features

  • Low watts, low profile, and low operating costs
  • Solid State Speed Control - 3 speed switch is not available (see LEAC2 2x4 only)
  • Integrated PSC Motorized Backward Inclined Impeller
  • High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron
  • 1.0 in. wg (200 Pa) of external static capability
  • Walkable plenum (excluding pre-filter), rated to 250 lbs.
  • Snap-in 20 x 20 washable pre-filter
  • Manufactured to IEST recommended practices; IESTRP-CC036.1
  • Available in 2x2, 2x3, and 2x4 sizes
  • cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507)
  • Mill finished aluminum exterior
  • Aluminum Diffuser Screen (RSRE)
  • Room-side Challenge Ports standard on RSRE
  • Room-side Replaceable Filter and Motor Assembly standard on RSRE

Optional Features

  • Modbus Equipped Variable Speed Control Card (ENAC) compatible with ENVIRCO control systems
  • Direct connection to air conditioning supply
  • Ducted Inlet Connection (shipped loose)
    - 8” (203 mm)
    - 10” (254 mm)
    - 12” (305 mm)
    - 14” (356 mm)
  • Airflow indicator light: Allows external monitoring of motor operation; green indicator is ON during normal operation
  • Filter Load Indicator Light
  • Pressure Transducer for continuous filter monitoring
  • Flow-through light fixture provides illumination with minimal airflow disruption
  • Powder coat white paint or stainless steel housing
  • Room-side 3/8” Challenge Ports: convenient aerosol challenge and HEPA filter testing
  • ULPA 99.9995% at 0.12 micron PTFE and low boron
  • 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSRE units only)
  • MERV 8 pre-filter available
  • Stainless Steel Diffuser Screen

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Fans and Blowers (industrial)
Product Name MAC 10 ® LEAC2 Fan Filter Unit
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details