RS Components, Ltd. Extractor Fans 272148

Description
Vent-Axia TX6WW Extractor Fan
Request a Quote
Description
Vent-Axia TX6WW Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272148
Extractor Fans 272148
Vent-Axia TX6WW Extractor Fan

Vent-Axia TX6WW Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272148
Product Name Extractor Fans
Fan / Blower Diameter 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
Extractor Fans - 456621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details