Envirco MAC 10 ® LEAC Fan Filter Unit

Description
Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room-side replaceable filters are available. Standard Features Low watts, low profile, and low operating costs. Three speed switch features low, medium, and high settings. Backward-inclined centrifugal fan. (Not available with SSSC) High efficiency particulate air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron. Snap-in 20x20 prefilter allows for easy replacement and maintenance. Walkable plenum (excluding pre-filter), rated to 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended RPC standards. cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file # E152685 (UL507). Optional Features Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is ON during normal operation. Duct Collar 10” (254 mm) , 12” (305 mm) and 14” (355.6 mm): Allows direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4 pre-filter available. Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
Request a Quote
Description
Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room-side replaceable filters are available. Standard Features Low watts, low profile, and low operating costs. Three speed switch features low, medium, and high settings. Backward-inclined centrifugal fan. (Not available with SSSC) High efficiency particulate air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron. Snap-in 20x20 prefilter allows for easy replacement and maintenance. Walkable plenum (excluding pre-filter), rated to 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended RPC standards. cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file # E152685 (UL507). Optional Features Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is ON during normal operation. Duct Collar 10” (254 mm) , 12” (305 mm) and 14” (355.6 mm): Allows direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4 pre-filter available. Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Sanford, NC, United States
MAC 10 ® LEAC Fan Filter Unit
MAC 10 ® LEAC Fan Filter Unit
Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room-side replaceable filters are available. Standard Features Low watts, low profile, and low operating costs. Three speed switch features low, medium, and high settings. Backward-inclined centrifugal fan. (Not available with SSSC) High efficiency particulate air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron. Snap-in 20x20 prefilter allows for easy replacement and maintenance. Walkable plenum (excluding pre-filter), rated to 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended RPC standards. cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file # E152685 (UL507). Optional Features Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is ON during normal operation. Duct Collar 10” (254 mm) , 12” (305 mm) and 14” (355.6 mm): Allows direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4 pre-filter available. Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products

Introduction

Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room-side replaceable filters are available.

Standard Features

  • Low watts, low profile, and low operating costs.
  • Three speed switch features low, medium, and high settings.
  • Backward-inclined centrifugal fan. (Not available with SSSC)
  • High efficiency particulate air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron.
  • Snap-in 20x20 prefilter allows for easy replacement and maintenance.
  • Walkable plenum (excluding pre-filter), rated to 250 lbs.
  • Mill finished aluminum exterior.
  • Tested to IEST recommended RPC standards.
  • cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file # E152685 (UL507).

Optional Features

  • Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15).
  • PTFE boron-free ULPA filter.
  • Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is ON during normal operation.
  • Duct Collar 10” (254 mm) , 12” (305 mm) and 14” (355.6 mm): Allows direct connection to the air conditioning supply.
  • Fluorescent Light: Provides illumination with minimal airflow disruption
  • Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.)
  • Finish: Powder coat painted or stainless steel.
  • MERV 8 G4 pre-filter available.
  • Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4).
  • RSRE provides filter and motor/blower assembly replacement from the room side (2x4).

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Fans and Blowers (industrial)
Product Name MAC 10 ® LEAC Fan Filter Unit
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details