RS Components, Ltd. Extractor Fans 2213564

Description
RS PRO 406111 Extractor Fan
Request a Quote
Description
RS PRO 406111 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2213564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2213564
Extractor Fans 2213564
RS PRO 406111 Extractor Fan

RS PRO 406111 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2213564
Product Name Extractor Fans
Air Flow Rate 879 SCFM (1495 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Filter Fans - 2494447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Extractor Fans - 7335356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.8 inch (300 mm)
Air Flow Rate 194 to 353 SCFM (330 to 600 m³/hr)
View Details