Mark-10 Corporation Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN M7-012

Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet
Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M7-012 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN
M7-012
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN M7-012
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M7-012
Product Name Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Force gauge, 20 lbF / 10 kgF / 100 N - M2-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Special Type Handheld
View Details
Cap torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT01-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT02-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details