Mark-10 Corporation Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm MTT03-50

Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT03-50 is a digital torque gauge with a capacity of 50 lbFin (570 Ncm) for clockwise and counter-clockwise torque testing. It features a rugged aluminum housing for handheld or test stand use, a 2,000 Hz sampling rate, and a backlit graphic LCD with analog load bar and set point indicators. USB output supports data collection, and MESUR® Lite software is included for data tabulation and Excel export. The gauge is overload protected to 150% of full scale, operates on a rechargeable 8.4V NiMH battery, and has an accuracy of ±0.5% of full scale. It includes a Jacobs chuck sensor, configurable audio alarms, and a low battery indicator. Weight is 0.8 kg, and it operates at 40-100°F with max 96% humidity.

Datasheet Summary
Powered by GS/AI

The MTT03-50 is a digital torque gauge with a capacity of 50 lbFin (570 Ncm) for clockwise and counter-clockwise torque testing. It features a rugged aluminum housing for handheld or test stand use, a 2,000 Hz sampling rate, and a backlit graphic LCD with analog load bar and set point indicators. USB output supports data collection, and MESUR® Lite software is included for data tabulation and Excel export. The gauge is overload protected to 150% of full scale, operates on a rechargeable 8.4V NiMH battery, and has an accuracy of ±0.5% of full scale. It includes a Jacobs chuck sensor, configurable audio alarms, and a low battery indicator. Weight is 0.8 kg, and it operates at 40-100°F with max 96% humidity.

Suppliers

Company
Product
Description
Supplier Links
Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03-50 - Mark-10 Corporation
Copiague, NY, United States
Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm
MTT03-50
Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm MTT03-50
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03-50
Product Name Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details
Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT05-25 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 25.66 In-lbs (29.59 kg-cm)
Output Frequency
View Details
Force gauge, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - M5-1000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1124 lbs (510 kg)
Output Frequency
View Details
Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details