Mark-10 Corporation Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N M7-2

Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7-2 is a professional digital force gauge in the Series 7 line, designed for precise tension and compression measurements up to 2 lbF (10 N). It features ±0.1% accuracy and a 14,000 Hz sampling rate for high-speed data capture, with memory for up to 5,000 readings. The gauge includes programmable footswitch sequencing, break detection, 1st/2nd peak detection, and automatic functions triggered by events such as sample break or external triggers. It offers USB, RS-232, Mitutoyo, and analog outputs, along with a user-defined unit of measurement and coefficient of friction mode. The device operates on a rechargeable 8.4V NiMH battery, providing up to 7 hours of continuous use with backlight on. It measures 1.2 lb [0.54 kg] and mounts via a 5/16-18M UNC thread. Environmental tolerance is 40-100°F with up to 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M7-2 is a professional digital force gauge in the Series 7 line, designed for precise tension and compression measurements up to 2 lbF (10 N). It features ±0.1% accuracy and a 14,000 Hz sampling rate for high-speed data capture, with memory for up to 5,000 readings. The gauge includes programmable footswitch sequencing, break detection, 1st/2nd peak detection, and automatic functions triggered by events such as sample break or external triggers. It offers USB, RS-232, Mitutoyo, and analog outputs, along with a user-defined unit of measurement and coefficient of friction mode. The device operates on a rechargeable 8.4V NiMH battery, providing up to 7 hours of continuous use with backlight on. It measures 1.2 lb [0.54 kg] and mounts via a 5/16-18M UNC thread. Environmental tolerance is 40-100°F with up to 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M7-2 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
M7-2
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N M7-2
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The gauges also feature programmable footswitch sequencing, break detection, and 1st / 2nd peak detection. Series 7 includes a coefficient of friction unit of measurement and user-defined unit of measurement. For productivity enhancement, the gauges also feature automatic data output, data storage, and zeroing functions upon the completion of break detection, averaging, external trigger, and 1st / 2nd peak detection. Series 7 force gauges are directly compatible with Mark-10 test stands, including the ESM303, to permit functions such as break testing, tensile testing, compression testing, dynamic load holding, PC control capability, and many other applications. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M7-2
Product Name Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M5-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details
Torque gauge, 10 ozFin / 7 kgFmm / 7 Ncm - MTT03-10Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 0.6195 In-lbs (0.7143 kg-cm)
Output Digital Serial
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M7-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Sampling Frequency 14000 Hz
View Details
Plug & Test® user-configurable adapter, with software - PTA - Mark-10 Corporation
Specs
Sensor Interfaces Strain Gauge
View Details