Complement to A Switches
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
Switch Operation:On-Off-On;
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A13KW-CA | A13KW-CA-ND | A13KW-CA | 2300-A13KW-CA | A13KW-CA | 09X8141 |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |