NKK Switches Ultra-Thin Rocker GW22LCH

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GW22LCH is a double-pole, double-throw ultra-thin rocker switch with a red paddle actuator and right-angle PCB terminals, designed for low-voltage, low-current logic-level circuits. It has a 28° angle of throw, 0.4VA maximum electrical capacity at 28V AC/DC, and a contact resistance of 80 milliohms maximum. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated for reliability. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid layouts. The switch operates from -30°C to +85°C, withstands 50G shock, and has a mechanical and electrical life of 50,000 operations minimum. Molded-in epoxy sealed terminals protect against flux and contaminants.

Datasheet Summary
Powered by GS/AI

The GW22LCH is a double-pole, double-throw ultra-thin rocker switch with a red paddle actuator and right-angle PCB terminals, designed for low-voltage, low-current logic-level circuits. It has a 28° angle of throw, 0.4VA maximum electrical capacity at 28V AC/DC, and a contact resistance of 80 milliohms maximum. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated for reliability. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid layouts. The switch operates from -30°C to +85°C, withstands 50G shock, and has a mechanical and electrical life of 50,000 operations minimum. Molded-in epoxy sealed terminals protect against flux and contaminants.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Rocker - GW22LCH - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Rocker
GW22LCH
Ultra-Thin Rocker GW22LCH
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker Switches - 360-3788-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3788-ND
Rocker Switches 360-3788-ND
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Buy Now Datasheet
Rocker & Toggle Switches - GW22LCH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
GW22LCH
Rocker & Toggle Switches GW22LCH
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Buy Now
Rocker Switches - 2300-GW22LCH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW22LCH
Rocker Switches 2300-GW22LCH
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
GW22LCH
Switches - Rocker Switches GW22LCH
SWITCH ROCKER DPDT 0.4VA 28V

SWITCH ROCKER DPDT 0.4VA 28V

Supplier's Site
Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches - 09X9633 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches
09X9633
Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches 09X9633
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Red; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Red; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW22LCH 360-3788-ND GW22LCH 2300-GW22LCH GW22LCH 09X9633
Product Name Ultra-Thin Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches
Rocker Actuator Paddle; Paddle Paddle Paddle; Paddle Rocker
Momentary Contact Switch Function On-On On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Ultra-Miniature Rocker - G23KP-YB - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
High Inrush 10 & 16 AMP Rocker - JWL12RCA/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers