The JWL21RA1A is a 16A @ 125/250V AC double pole single throw rocker switch with a black rocker cap and housing, featuring an ON-NONE-OFF circuit in horizontal orientation. It has a panel seal meeting IP67 of IEC 60529, an operating temperature range of -25°C to +85°C, and is rated for TV-8 inrush current with a minimum inrush of 117A during endurance testing. The switch includes molded-in, epoxy-sealed terminals, an interior dust-resistant seal, and is certified by UL, CSA, and VDE for its rated applications.
HIGH INRUSH 16 AMP ROCKER
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 16A 125V
SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21RA1A | 2300-JWL21RA1A | JWL21RA1A | 360-1495-ND | JWL21RA1A | 10X0353 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |