NKK Switches High Security Keylock CKM12AFW01-010

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKM12AFW01 is a 16mm bushing high-security keylock with a flat key, SPDT ON-NONE-ON circuit, and silver contacts, rated for 3A at 250V AC resistive load. It features a 90° angle of throw, break-before-make contact timing, and operates within a -25°C to +70°C temperature range. The housing is glass fiber reinforced PBT with a brass nickel-plated flat key, and terminals are epoxy sealed solder lugs. It withstands 15 kV ESD, has 20 milliohms maximum contact resistance, and 1,000 megohms minimum insulation resistance. Mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. Mounting torque is 1.5 Nm maximum. The switch is key-removable in positions 1 and 3.

Datasheet Summary
Powered by GS/AI

The CKM12AFW01 is a 16mm bushing high-security keylock with a flat key, SPDT ON-NONE-ON circuit, and silver contacts, rated for 3A at 250V AC resistive load. It features a 90° angle of throw, break-before-make contact timing, and operates within a -25°C to +70°C temperature range. The housing is glass fiber reinforced PBT with a brass nickel-plated flat key, and terminals are epoxy sealed solder lugs. It withstands 15 kV ESD, has 20 milliohms maximum contact resistance, and 1,000 megohms minimum insulation resistance. Mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. Mounting torque is 1.5 Nm maximum. The switch is key-removable in positions 1 and 3.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12AFW01-010 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12AFW01-010
High Security Keylock CKM12AFW01-010
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKM12AFW01-010-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM12AFW01-010-ND
Keylock Switches CKM12AFW01-010-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKM12AFW01-010
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12AFW01-010
Keylock Switches CKM12AFW01-010
Keylock Switches 16MM ON-ON RMVE 2POS FLAT KEY#010 3A LUG

Keylock Switches 16MM ON-ON RMVE 2POS FLAT KEY#010 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12AFW01-010 CKM12AFW01-010-ND 2300-CKM12AFW01-010 CKM12AFW01-010
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13ETW01-040 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13ETW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12ATW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers
Ultra-Thin DIP Rotary Switch - FD02KR10P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers