NKK Switches High Security Keylock CKL12AFW01

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12AFW01 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12AFW01
High Security Keylock CKL12AFW01
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - 2300-CKL12AFW01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-CKL12AFW01
Keylock Switches 2300-CKL12AFW01
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - 360-1453-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-1453-ND
Keylock Switches 360-1453-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches - 11X2883 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches
11X2883
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches 11X2883
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:CK Series; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:CK Series; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12AFW01
Keylock Switches CKL12AFW01
Keylock Switches SPDT ON-NONE-ON

Keylock Switches SPDT ON-NONE-ON

Buy Now Datasheet
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1&3 REMOVABLE Position - 70192892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1&3 REMOVABLE Position
70192892
Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1&3 REMOVABLE Position 70192892
High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms Epoxy sealed terminals prevent entry of flux and other contaminants Interior construction provides seal for contact area Rugged, die cast housing 19 mm CKL models designed for higher security requirements. Vertically rotating switching mechanism combines with self-cleaning sliding contacts for high reliability and long operating life.

High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms

  • Epoxy sealed terminals prevent entry of flux and other contaminants
  • Interior construction provides seal for contact area
    Rugged, die cast housing 19 mm CKL models designed for higher security requirements. Vertically rotating switching mechanism combines with self-cleaning sliding contacts for high reliability and long operating life.
Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12AFW01 2300-CKL12AFW01 360-1453-ND 11X2883 CKL12AFW01 70192892
Product Name High Security Keylock Keylock Switches Keylock Switches Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches Keylock Switches Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1&3 REMOVABLE Position
Actuator Type Keylock Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
AC Voltage Rating 250 volts 250 volts 250 volts
Positions per Pole SPDT
Terminal Type Solder Lug Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BFW01-024 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM13EFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - CKL12BFW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
High Security Keylock - CKL12BTW01-035 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers