The CKM12AFW01 is a 16mm diameter high-security keylock with a flat key, SPDT ON-NONE-ON circuit, and silver contacts, rated for 3A at 250V AC resistive load. It features a glass fiber reinforced PBT housing, copper silver-plated terminals, and an operating temperature range of -25°C to +70°C. The switch has a 90° angle of throw, break-before-make contact timing, and withstands 15 kV ESD. Mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. Mounting torque is 1.5 Nm maximum. The terminal style is solder lug, and the key is removable in positions 1 and 3.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches SPDT ON-ON KEYED ALIKE #2 KEY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM12AFW01-002 | CKM12AFW01-002-ND | 2300-CKM12AFW01-002 | CKM12AFW01-002 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |