NKK Switches 10mm Ultra-Thin DIP Rotary FR01FR10P

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01FR10P is a 10mm DIP rotary switch in the FR01 series, designed for low-voltage, low-current circuit applications. It features a screwdriver actuator, 10 decimal positions, and straight PCB terminals. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, and insulation resistance is 1,000 megohms minimum at 250V DC. It offers 10,000 detent operations minimum for both mechanical and electrical life, with an operating torque of 0.008 Nm. The actuator is made of glass fiber reinforced polyamide (UL94V-0), and contacts are gold-plated for reliability. Operating temperature ranges from -25°C to +85°C. The device is rated for wave and manual soldering, with recommended positioning during soldering. Vital dimensions and mounting characteristics align with the FR01 series compact low-profile design for high-density PCB mounting.

Datasheet Summary
Powered by GS/AI

The FR01FR10P is a 10mm DIP rotary switch in the FR01 series, designed for low-voltage, low-current circuit applications. It features a screwdriver actuator, 10 decimal positions, and straight PCB terminals. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, and insulation resistance is 1,000 megohms minimum at 250V DC. It offers 10,000 detent operations minimum for both mechanical and electrical life, with an operating torque of 0.008 Nm. The actuator is made of glass fiber reinforced polyamide (UL94V-0), and contacts are gold-plated for reliability. Operating temperature ranges from -25°C to +85°C. The device is rated for wave and manual soldering, with recommended positioning during soldering. Vital dimensions and mounting characteristics align with the FR01 series compact low-profile design for high-density PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FR10P - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FR10P
10mm Ultra-Thin DIP Rotary FR01FR10P
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR01FR10P
Product Name 10mm Ultra-Thin DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13EFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Ultra-Thin DIP Rotary Switch - FD02FC16P-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers