NKK Switches High Security Keylock CKL12BTW01-035

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series is a high-security keylock with a 19mm bushing, available in flat or tubular key styles, rated for 3A at 250V AC resistive load. It has a contact resistance of 20 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,500V AC between contacts and case. The mechanical life is 30,000 cycles minimum and electrical life is 10,000 cycles minimum. The housing is zinc alloy with chrome plating, the base is LCP, and terminals are copper with silver plating. Operating temperature range is -25°C to +70°C. The switch has a 90° angular throw for two-position operation and a break-before-make contact timing. Mounting torque is 1.5 Nm maximum. Vibration tolerance is up to 55Hz with 0.7mm peak-to-peak amplitude, and shock resistance is 30G in six directions. An epoxy seal protects terminals from contaminants.

Datasheet Summary
Powered by GS/AI

The CKL series is a high-security keylock with a 19mm bushing, available in flat or tubular key styles, rated for 3A at 250V AC resistive load. It has a contact resistance of 20 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,500V AC between contacts and case. The mechanical life is 30,000 cycles minimum and electrical life is 10,000 cycles minimum. The housing is zinc alloy with chrome plating, the base is LCP, and terminals are copper with silver plating. Operating temperature range is -25°C to +70°C. The switch has a 90° angular throw for two-position operation and a break-before-make contact timing. Mounting torque is 1.5 Nm maximum. Vibration tolerance is up to 55Hz with 0.7mm peak-to-peak amplitude, and shock resistance is 30G in six directions. An epoxy seal protects terminals from contaminants.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BTW01-035 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BTW01-035
High Security Keylock CKL12BTW01-035
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKL12BTW01-035-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12BTW01-035-ND
Keylock Switches CKL12BTW01-035-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKL12BTW01-035
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BTW01-035
Keylock Switches CKL12BTW01-035
Keylock Switches 19mm On-None-On Tubular, Key #035

Keylock Switches 19mm On-None-On Tubular, Key #035

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BTW01-035 CKL12BTW01-035-ND 2300-CKL12BTW01-035 CKL12BTW01-035
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKM12ATW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13ETW01-039 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers