NKK Switches High Security Keylock CKL12BFW01-006

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CKL12BFW01-006 is a 19mm diameter high-security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals, rated for 3A at 250V AC. The housing is zinc alloy with chrome plating, and the bushing is designed for panel mounting with a maximum panel thickness of 12.6mm. It operates at 90° angular throw, with a nominal operating torque of 0.05Nm for flat keys. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 30,000 cycles, electrical life is 10,000 cycles, and it withstands 30G shock and 10-55Hz vibration with 0.7mm peak-to-peak amplitude. Operating temperature ranges from -25°C to +70°C. Installation requires a maximum mounting torque of 1.5 Nm.

Datasheet Summary
Powered by GS/AI

CKL12BFW01-006 is a 19mm diameter high-security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals, rated for 3A at 250V AC. The housing is zinc alloy with chrome plating, and the bushing is designed for panel mounting with a maximum panel thickness of 12.6mm. It operates at 90° angular throw, with a nominal operating torque of 0.05Nm for flat keys. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 30,000 cycles, electrical life is 10,000 cycles, and it withstands 30G shock and 10-55Hz vibration with 0.7mm peak-to-peak amplitude. Operating temperature ranges from -25°C to +70°C. Installation requires a maximum mounting torque of 1.5 Nm.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BFW01-006 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BFW01-006
High Security Keylock CKL12BFW01-006
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - 360-3822-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-3822-ND
Keylock Switches 360-3822-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKL12BFW01-006
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BFW01-006
Keylock Switches CKL12BFW01-006
Keylock Switches 19MM ON-ON RMVE 1POS FLAT KEY#006 3A LUG

Keylock Switches 19MM ON-ON RMVE 1POS FLAT KEY#006 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BFW01-006 360-3822-ND 2300-CKL12BFW01-006 CKL12BFW01-006
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02FC16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
2 suppliers
High Security Keylock - CKL12AFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112-CE - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers