NKK Switches Ultra-Thin DIP Rotary Switch FD02FC16H-S

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD02FC16H-S is a surface mount ultra-thin DIP rotary switch with 16 positions and a complement-coded circuit, designed for high-density PCB mounting. It features a 7.7mm square footprint and a height of 3.1 to 3.3mm, with gull wing terminals for mechanical stability and easy solder joint inspection. The switch body is constructed from heat-resistant PPS resin, enabling reliable reflow soldering per specified thermal profiles. Contacts are gold-plated Corson alloy with a maximum contact resistance of 100 milliohms, and insulation resistance is 1 GΩ minimum at 250V DC. The actuator operates with a nominal torque of 0.002Nm ± 0.002Nm. It supports 10,000 electrical and mechanical operations, operates from -25°C to +85°C, and is packaged in tape-reel for automated assembly, complying with EIA-481-D. Coplanarity is maintained within 0.1mm.

Datasheet Summary
Powered by GS/AI

The FD02FC16H-S is a surface mount ultra-thin DIP rotary switch with 16 positions and a complement-coded circuit, designed for high-density PCB mounting. It features a 7.7mm square footprint and a height of 3.1 to 3.3mm, with gull wing terminals for mechanical stability and easy solder joint inspection. The switch body is constructed from heat-resistant PPS resin, enabling reliable reflow soldering per specified thermal profiles. Contacts are gold-plated Corson alloy with a maximum contact resistance of 100 milliohms, and insulation resistance is 1 GΩ minimum at 250V DC. The actuator operates with a nominal torque of 0.002Nm ± 0.002Nm. It supports 10,000 electrical and mechanical operations, operates from -25°C to +85°C, and is packaged in tape-reel for automated assembly, complying with EIA-481-D. Coplanarity is maintained within 0.1mm.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02FC16H-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02FC16H-S
Ultra-Thin DIP Rotary Switch FD02FC16H-S
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02FC16H-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02FC16H-S 2300-FD02FC16H-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AC16PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Rotary Switches - 360-2810-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
2 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers
High Security Keylock - CKL12ATW01-043 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers