NKK Switches Half-Inch Diameter Process Sealed Rotary MRA112-CG

Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRA112 is a half-inch diameter, process-sealed rotary switch with a single pole and 2 to 12 position settings, featuring a shaft actuator with PC terminals. It has a 30° indexing, nonshorting contact timing, and a self-cleaning sliding contact mechanism. The switch is rated for 250mA at 125V AC resistive load, with a contact resistance of 10 milliohms maximum, insulation resistance of 100 megohms minimum at 500V DC, and dielectric strength of 1,000V AC for one minute. Mechanical life is 30,000 operations minimum, and electrical life is 10,000 operations minimum. Operating torque ranges from 0.02 to 0.07 Nm. The housing is zinc alloy with zinc plating, shaft is brass with nickel plating, and contacts are copper with silver plating. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch is designed for low-voltage, low-current logic-level circuits and is not UL or CSA recognized.

Datasheet Summary
Powered by GS/AI

The MRA112 is a half-inch diameter, process-sealed rotary switch with a single pole and 2 to 12 position settings, featuring a shaft actuator with PC terminals. It has a 30° indexing, nonshorting contact timing, and a self-cleaning sliding contact mechanism. The switch is rated for 250mA at 125V AC resistive load, with a contact resistance of 10 milliohms maximum, insulation resistance of 100 megohms minimum at 500V DC, and dielectric strength of 1,000V AC for one minute. Mechanical life is 30,000 operations minimum, and electrical life is 10,000 operations minimum. Operating torque ranges from 0.02 to 0.07 Nm. The housing is zinc alloy with zinc plating, shaft is brass with nickel plating, and contacts are copper with silver plating. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch is designed for low-voltage, low-current logic-level circuits and is not UL or CSA recognized.

Suppliers

Company
Product
Description
Supplier Links
Half-Inch Diameter Process Sealed Rotary - MRA112-CG - NKK Switches
Scottsdale, AZ, United States
Half-Inch Diameter Process Sealed Rotary
MRA112-CG
Half-Inch Diameter Process Sealed Rotary MRA112-CG
Half-Inch Diameter Process Sealed Rotary

Half-Inch Diameter Process Sealed Rotary

Supplier's Site Datasheet
Rotary Switches - 2300-MRA112-CG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRA112-CG
Rotary Switches 2300-MRA112-CG
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number MRA112-CG 2300-MRA112-CG
Product Name Half-Inch Diameter Process Sealed Rotary Rotary Switches
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KR10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details
High Security Keylock - CKL12AFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01FR10H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers