NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02KC10P

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR02KC10P is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for decimal code setting. It features a 0.150" (3.8mm) low-profile body, gull-wing terminals for upright mounting, and a detent mechanism for precise positioning. The switch has a resistive switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, and insulation resistance is 1,000 megohms minimum at 250V DC. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0), with gold-plated copper alloy and phosphor bronze contacts. The operating temperature range is -25°C to +85°C, and it supports reflow soldering. Electrical and mechanical life is rated at 10,000 detent operations minimum. Tape-reel packaging meets EIA-481-2 standards, with switches ordered in 200-piece increments.

Datasheet Summary
Powered by GS/AI

The FR02KC10P is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for decimal code setting. It features a 0.150" (3.8mm) low-profile body, gull-wing terminals for upright mounting, and a detent mechanism for precise positioning. The switch has a resistive switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, and insulation resistance is 1,000 megohms minimum at 250V DC. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0), with gold-plated copper alloy and phosphor bronze contacts. The operating temperature range is -25°C to +85°C, and it supports reflow soldering. Electrical and mechanical life is rated at 10,000 detent operations minimum. Tape-reel packaging meets EIA-481-2 standards, with switches ordered in 200-piece increments.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02KC10P - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02KC10P
10mm Ultra-Thin SMT DIP Rotary FR02KC10P
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR02KC10P
Product Name 10mm Ultra-Thin SMT DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KC16H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
3 suppliers
High Security Keylock - CKM13ETW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers
Keylock Switches - CKM12AFW01-005-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Keylock Switches - CKL12ATW01-046-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers