The MN13WBW01 is a waterproof miniature toggle switch from the Series M, featuring a SPDT ON-OFF-ON circuit with gold contacts rated at 0.4VA maximum at 28V AC/DC, a .787" (20.0mm) bat lever with a waterproof boot, and solder lug terminals. It is sealed to meet IP68 of IEC 60529 standards via an internal o-ring, external rubber washer, and waterproof boot, ensuring protection against dust and temporary immersion. The switch operates within a temperature range of -30°C to +85°C and has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The panel mounting accepts a .472" (12.0mm) threaded bushing with a maximum effective panel thickness of .118" (3.0mm).
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN13WBW01 | 360-MN13WBW01-ND | 2300-MN13WBW01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 6 amps | 6 amps |