The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, logic-level applications, featuring a totally sealed construction to prevent contamination and enable automated soldering and cleaning. The switches have a 26° angle of throw, nonshutting contact timing, and terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated and brass terminals gold-plated. The switches are not UL or CSA certified.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-(ON) .394" BAT STRAIGHT PC TERMINALS
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A15AP | 360-3763-ND | 2300-A15AP | A15AP | A15AP | A15AP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |