The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination, with .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and between contacts and case. The electrical capacity is 0.4VA maximum at 28V AC/DC, with 50,000 operations minimum electrical life. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits. Operating temperature ranges from -30°C to +85°C. The switches include nonshorting (break-before-make) contact timing, 26° angle of throw, and are available with PC terminals including vertical and right-angle options. The toggle actuator is glass fiber reinforced polyamide or nickel-plated brass, with phosphor bronze contacts and gold plating. Certification by UL or CSA has not been performed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-OFF-ON VERT.
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13AV1 | A13AV1 | 2300-A13AV1 | 360-2599-ND | 09X8106 | A13AV1 | A13AV1 |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |