The A Series consists of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a total enclosure to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminal spacing of 2.54 mm × 2.54 mm to conform to standard PCB grids. Electrical ratings include a maximum resistive load of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The toggle mechanism uses an STC design for positive detent actuation and enhanced reliability. Materials include glass fiber reinforced polyamide housing and gold-plated phosphor bronze contacts. The A Series has not been certified by UL or CSA.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .248 BAT VERTICAL PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23JV | A23JV-ND | 2300-A23JV | A23JV | A23JV | A23JV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |