The A Series is a family of sealed subminiature rocker switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body construction to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and operate with a nominal force of 2.73N for momentary and 1.84N for maintained types. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance ≤50 milliohms and insulation resistance ≥500 megohms at 500V DC. The actuator is nickel-plated brass, terminals are brass with gold plating, and the housing is glass fiber reinforced polyamide. Operating temperature ranges from -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations minimum. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A18KP-CA | A18KP-CA | 2300-A18KP-CA | A18KP-CA-ND | A18KP-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |