The A Series is a sealed subminiature rocker switch designed for low-voltage, logic-level applications. It features a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switch has a 26° angle of throw, nonshorting contact timing, and a terminal spacing of 2.54 mm x 2.54 mm. It operates at 0.4 VA maximum @ 28 V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is rated at 50,000 operations. Operating temperature ranges from -30°C to +85°C. The switch is suitable for wave and manual soldering, and its terminals are sealed against contaminants. The part number A13KH-CA is not explicitly listed, but the series specifications apply to all variants including this one.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A13KH-CA | 2300-A13KH-CA | A13KH-CA-ND | A13KH-CA | A13KH-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |