NKK Switches Process Sealed Subminiature Rocker A22KB-CA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches designed for low-voltage, low-current logic-level applications. All variants feature a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The operating temperature range is -30°C to +85°C. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. Electrical life is 50,000 operations minimum. The angle of throw is 26°, contact timing is nonshorting, and nominal operating force is 2.73N for momentary or 1.84N for maintained. Terminals have a 2.54mm x 2.54mm spacing. The switches are sealed to prevent contamination and support automated soldering and cleaning. The series has not been tested for UL recognition or CSA certification.

Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches designed for low-voltage, low-current logic-level applications. All variants feature a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The operating temperature range is -30°C to +85°C. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. Electrical life is 50,000 operations minimum. The angle of throw is 26°, contact timing is nonshorting, and nominal operating force is 2.73N for momentary or 1.84N for maintained. Terminals have a 2.54mm x 2.54mm spacing. The switches are sealed to prevent contamination and support automated soldering and cleaning. The series has not been tested for UL recognition or CSA certification.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A22KB-CA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A22KB-CA
Process Sealed Subminiature Rocker A22KB-CA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker Switches - 2300-A22KB-CA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A22KB-CA
Rocker Switches 2300-A22KB-CA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - A22KB-CA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A22KB-CA
Rocker & Toggle Switches A22KB-CA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
A22KB-CA
Switches - Rocker Switches A22KB-CA
SWITCH ROCKER DPDT 0.4VA 28V

SWITCH ROCKER DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A22KB-CA 2300-A22KB-CA A22KB-CA A22KB-CA
Product Name Process Sealed Subminiature Rocker Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Standard V) Concave (Standard V)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Through Hole PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB21AA2H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Rocker - A24K1V-EA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
4 suppliers