The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength. They offer nonshorting contact timing, 26° angle of throw, and operate from -30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm to conform to standard PCB grids. Mechanical life is 50,000 to 100,000 operations depending on circuit type, with 50,000 electrical life cycles minimum. Terminals are epoxy sealed or ultrasonically welded for contamination resistance. The series includes toggle options in antistatic polyamide and standard nickel-plated brass. No UL or CSA certifications are stated.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18EB | A18EB-ND | A18EB | 2300-A18EB | A18EB | A18EB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |