NKK Switches Process Sealed Subminiature Toggle A29JH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminal spacing of 2.54 mm x 2.54 mm to conform to standard PCB grid spacing. Electrical ratings include a maximum resistive load of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is rated at 50,000 operations. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. No UL or CSA certification is claimed.

Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminal spacing of 2.54 mm x 2.54 mm to conform to standard PCB grid spacing. Electrical ratings include a maximum resistive load of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is rated at 50,000 operations. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. No UL or CSA certification is claimed.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A29JH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A29JH
Process Sealed Subminiature Toggle A29JH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A29JH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A29JH
Rocker & Toggle Switches A29JH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A29JH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A29JH
Toggle Switches 2300-A29JH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A29JH
Toggle Switches A29JH
Toggle Switches SUBMINIATURE TOGGLE/PC

Toggle Switches SUBMINIATURE TOGGLE/PC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A29JH
Switches - Toggle Switches A29JH
SWITCH TOGGLE DPDT 0.4VA 28V

SWITCH TOGGLE DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A29JH A29JH 2300-A29JH A29JH A29JH
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through Hole, Right Angle Screw Terminals PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A24KH-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A29HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Rocker - A24KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
4 suppliers
Rocker & Toggle Switches - A18HP - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers