NKK Switches Process Sealed Subminiature Antistatic Toggle B12JH

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nkk Switches Toggle Switch (part number 09X8557) is a subminiature SPDT (Single Pole Double Throw) switch designed for low-voltage, low-current applications. It has a maximum electrical capacity of 0.1A at 28V AC/DC, making it suitable for logic-level circuits. The switch features a non-illuminated operation and is constructed with a nickel-plated brass toggle and a glass fiber reinforced polyamide housing, ensuring durability and resistance to environmental factors. This switch operates within an ambient temperature range of -30°C to +85°C and can withstand humidity levels of 90-95% for 96 hours at 40°C. It has a mechanical life of at least 100,000 operations for certain configurations and 50,000 operations for others, ensuring long-term reliability. The contact resistance is a maximum of 50 milliohms, and it offers a dielectric strength of 500V AC for one minute. The toggle switch is designed with an antistatic superstructure to prevent static discharge, and it features a totally sealed body to protect against contamination. It is compatible with standard PCB grid spacing of 2.54mm and can be mounted using a threaded bushing for panel sealing, meeting IP65 specifications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Nkk Switches Toggle Switch (part number 09X8557) is a subminiature SPDT (Single Pole Double Throw) switch designed for low-voltage, low-current applications. It has a maximum electrical capacity of 0.1A at 28V AC/DC, making it suitable for logic-level circuits. The switch features a non-illuminated operation and is constructed with a nickel-plated brass toggle and a glass fiber reinforced polyamide housing, ensuring durability and resistance to environmental factors. This switch operates within an ambient temperature range of -30°C to +85°C and can withstand humidity levels of 90-95% for 96 hours at 40°C. It has a mechanical life of at least 100,000 operations for certain configurations and 50,000 operations for others, ensuring long-term reliability. The contact resistance is a maximum of 50 milliohms, and it offers a dielectric strength of 500V AC for one minute. The toggle switch is designed with an antistatic superstructure to prevent static discharge, and it features a totally sealed body to protect against contamination. It is compatible with standard PCB grid spacing of 2.54mm and can be mounted using a threaded bushing for panel sealing, meeting IP65 specifications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12JH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12JH
Process Sealed Subminiature Antistatic Toggle B12JH
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 360-1751-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1751-ND
Toggle Switches 360-1751-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches - 1196570-B12JH - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1196570-B12JH
Switches - Toggle Switches 1196570-B12JH
Win Source Part Number: 1196570-B12JH Category: Switches>Toggle Switches Series: B Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.30mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): B-12JH; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Other Names: 360-1018,360-1018-ND ,360-1751,B12JH-RO,3 60-1018INACTIVE

Win Source Part Number: 1196570-B12JH
Category: Switches>Toggle Switches
Series: B
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.30mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): B-12JH;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Other Names: 360-1018,360-1018-ND,360-1751,B12JH-RO,360-1018INACTIVE

Buy Now Datasheet
Toggle Switches - 2300-B12JH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12JH
Toggle Switches 2300-B12JH
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B12JH
Toggle Switches B12JH
Toggle Switches SUBMINIATURE TOGGLE/PC

Toggle Switches SUBMINIATURE TOGGLE/PC

Buy Now Datasheet
Switches - Toggle Switches - B12JH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
B12JH
Switches - Toggle Switches B12JH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X8557 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X8557
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X8557
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey Win Source Electronics New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12JH 360-1751-ND 1196570-B12JH 2300-B12JH B12JH B12JH 09X8557
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On ON - NONE - ON On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A2RAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A13AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A23AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A11KB1-BA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers