The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, gold-plated phosphor bronze contacts, and glass fiber reinforced polyamide housings. They offer .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids, and are available in vertical, right-angle, and straight PC terminal configurations. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance under 50 milliohms, and insulation resistance of 500 megohms minimum. The switches operate reliably over a temperature range of -30°C to +85°C, with a mechanical life of 50,000 to 100,000 operations depending on circuit type. The toggle action has a 26° throw and nonshorting contact timing. No UL or CSA certification is claimed.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT (ON)-OFF-(ON) VERT W/INLINE BRKT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18KV1-AA | A18KV1-AA-ND | 2300-A18KV1-AA | A18KV1-AA | A18KV1-AA | A18KV1-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |