The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid layouts. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min at 500V DC. Dielectric strength is 500V AC between contacts and between contacts and case. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. Toggle actuation is nonshorting with a 26° throw angle. Housing and toggle bodies are made of glass fiber reinforced polyamide; contacts are phosphor bronze and brass with gold plating. The series is not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PC TERMINATION A SERIES
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A29AP | 2300-A29AP | A29AP | A29AP | A29AP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.1000 amps |