The A Series is a family of sealed subminiature toggles designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° toggle throw. They have a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Terminals are spaced at 0.100 inch (2.54mm) to conform to standard PCB grids. The case and toggle housing are made from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. The series supports wave and manual soldering and is compatible with automated cleaning. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PC TERMINATION A SERIES
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC, SWITCH OPERATION ON-OFF-(ON), CONTACT CONFIGURATION SPDT, ILLUMINATION NON ILLUMINATED, PRODUCT RANGE A SERIES, CONTACT CURRENT MAX 100MA, SWITCH MOUNTING PANEL MOUNT, CONTACT VOLTAGE AC NOM 28V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-(On
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A19AP | A19AP-ND | A19AP | 2300-A19AP | A19AP | A19AP | 67211992 | 09X8259 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |